HW1P-1FQD-Y-240V详情
Idec HW1P-1FQD-Y-240V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
HW1P-1FQD-Y-240V
Lens Shape
Round Flush
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Mounting Styles
Panel
Designed for
HW系列
系列
HW
类型
指示灯
子类别
开关配件
终端样式
Screw
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Yellow
镜头颜色
Yellow
产品
Indicators
灯型
LED
特征
22mm IEC Style Global Pushbuttons
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
HW1P-1FQD-Y-240V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。