HW1P-1FQ-R-W/O-LAMP详情
IDEC HW1P-1FQ-R-W/O-LAMP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
IDEC
Designed for
HW系列
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Manufacturer Part Number
HW1P-1FQ-R-W/O-LAMP
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Mounting Styles
Panel
类型
指示灯
子类别
开关配件
终端样式
Screw
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
White
产品
Indicators
特征
22mm IEC Style Global Pushbuttons
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
HW1P-1FQ-R-W/O-LAMP拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。