HW1R-2DF20-Y详情
Idec HW1R-2DF20-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
2 Position
Manufacturer Part Number
HW1R-2DF20-Y
Approvals
CE, cUL, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
5.8
系列
HW
子类别
开关配件
Reach合规守则
compliant
开关类型
按钮开关
端子类型
Fingersafe Screw
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
2NO
知识产权评级
IP65
HW1R-2DF20-Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。