HW1S-2L详情
Idec HW1S-2L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HW1S-2L
Approvals
CE, CSA, TUV, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
For Use With
22 mm 2-Postion Selector Switch
Designed for
HW1S Series Selector Switches
系列
HW
类型
Selector Switch Operator, Lever
定位的数量
2
颜色
Black, White
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品
Actuators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
HW1S-2L拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。