HW1S-3JTF22-310详情
IDEC HW1S-3JTF22-310重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Actuator
Knob
Mounting Styles
面板安装
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Voltage Rating DC
24 VDC
Manufacturer Part Number
HW1S-3JTF22-310
Approvals
CE, CSA, TUV, UL
RoHS
Non-Compliant
系列
HW
定位的数量
3
终端样式
Screw
端子类型
Fingersafe Screw
控制类型
Selector
触点
1NO
知识产权评级
IP65
HW1S-3JTF22-310拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。