HW2A-L1G-K详情
IDEC HW2A-L1G-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
形状
Square
Shell Sizes
19
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911519KW076D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Package
Bulk
厂商
IDEC
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
IDEC, HW
系列
AS85049
类型
Pre-Shield Adapter
颜色
Green
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
HW2A-L1G-K拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。