HW2A-P1A-K详情
IDEC HW2A-P1A-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
形状
Square
Unit Weight
0.008572 oz
Factory Pack QuantityFactory Pack Quantity
20000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Wire Gauge Max
10 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
Package
Bulk
厂商
IDEC
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
IDEC, HW
包装
Reel
系列
HW
类型
Open Barrel
颜色
Amber
子类别
Terminals
终端样式
Crimp
线规
10 AWG
绝缘材料
Not Insulated
产品类别
Terminals
产品
Splices
产品类别
Terminals
HW2A-P1A-K拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。