HW4B-A2-Y详情
Idec HW4B-A2-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HW4B-A2-Y
Approvals
CE, cUL, UL
Manufacturer
IDEC
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
Cap Color
Yellow
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Illuminated
Non-Illuminated
Brand
IDEC
Actuator
Round
系列
HW
类型
Operator
子类别
Switches
终端样式
Screw
开关功能
ON - OFF, OFF - ON
开关类型
按钮开关
触点形式
SPST
端子类型
Fingersafe Screw
产品类别
按钮开关
产品
标准开关
产品类别
按钮开关
知识产权评级
IP65
HW4B-A2-Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。