HW4B-M111-Y详情
Idec HW4B-M111-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HW4B-M111-Y
Approvals
CSA, UL
Manufacturer
IDEC
RoHS
Non-Compliant
Part Life Cycle Code
Obsolete
Ihs Manufacturer
IDEC CORP
Risk Rank
5.79
Reach合规守则
compliant
开关类型
按钮开关
触点
1NO, 1NC
知识产权评级
IP65
HW4B-M111-Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。