HW4B-M1F10-S详情
Idec HW4B-M1F10-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HW4B-M1F10-S
Approvals
CE, CSA, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
系列
HW
子类别
开关配件
端子类型
Fingersafe Screw
产品类别
Panel Mount Indicators / Switch Indicators
面板后深度
1.98
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
1NO
知识产权评级
IP65
HW4B-M1F10-S拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。