HW4B-M1F11-G详情
Idec HW4B-M1F11-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HW4B-M1F11-G
Approvals
CE, CSA, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Compliant
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
5.76
系列
HW
子类别
开关配件
Reach合规守则
compliant
开关类型
按钮开关
端子类型
Fingersafe Screw
产品类别
Panel Mount Indicators / Switch Indicators
面板后深度
1.98
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
1NO, 1NC
知识产权评级
IP65
HW4B-M1F11-G拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。