HW4B-M3F10-G详情
Idec HW4B-M3F10-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HW4B-M3F10-G
Approvals
CSA, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
5.8
系列
HW
子类别
开关配件
Reach合规守则
compliant
开关类型
按钮开关
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
1NO
知识产权评级
IP65
HW4B-M3F10-G拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。