HW4B-V3Y详情
IDEC HW4B-V3Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Mounting Styles
面板安装
Actuator
Round
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Operation
Push Lock-Twist Release
Manufacturer Part Number
HW4B-V3Y
系列
HW
终端样式
Screw
触点形式
SPST
端子类型
Fingersafe Screw
产品
标准开关
知识产权评级
IP65
HW4B-V3Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。