HW4B-V4F03-R-EMO-2详情
IDEC HW4B-V4F03-R-EMO-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator
Round
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Illuminated
Non-Illuminated
Manufacturer
IDEC
Manufacturer Part Number
HW4B-V4F03-R-EMO-2
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
- 25 C
Mounting Styles
面板安装
子类别
Switches
终端样式
Screw
触点形式
SPST
产品类别
Emergency Stop Switches
产品
标准开关
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
HW4B-V4F03-R-EMO-2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。