HW4B-Y2V01-R详情
IDEC HW4B-Y2V01-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Operation
Push-Pull
Manufacturer Part Number
HW4B-Y2V01-R
Approvals
CE, cUL, UL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
HW
子类别
Switches
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
知识产权评级
IP65
HW4B-Y2V01-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。