HW4F-3F20H2D-G详情
IDEC HW4F-3F20H2D-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating DC
24 VDC
Factory Pack QuantityFactory Pack Quantity
1
Minimum Operating Temperature
- 25 C
Maximum Operating Temperature
+ 50 C
Mounting Styles
面板安装
Illuminated
Illuminated
Manufacturer Part Number
HW4F-3F20H2D-G
Operation
Maintained
终端样式
Screw
触点形式
SPST
照明颜色
Green
控制类型
Selector
灯型
LED
触点
2NO
知识产权评级
IP65
HW4F-3F20H2D-G拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。