HW4L-A2F02QD-A-24V详情
Idec HW4L-A2F02QD-A-24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
IDEC
Approvals
CSA, UL
Manufacturer Part Number
HW4L-A2F02QD-A-24V
Operation
Maintained
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Voltage Rating DC
24 VDC
Illuminated
Illuminated
Brand
IDEC
Actuator
Round
RoHS
Non-Compliant
系列
HW
子类别
Switches
终端样式
Screw
开关功能
ON - OFF, OFF - ON
触点形式
SPST
产品类别
按钮开关
照明颜色
Amber
产品
标准开关
灯型
LED
产品类别
按钮开关
触点
2NC
知识产权评级
IP65
HW4L-A2F02QD-A-24V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。