HW4L-MF2F01QD-W-24V详情
IDEC HW4L-MF2F01QD-W-24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Illuminated
Mounting Styles
面板安装
Voltage Rating DC
24 VDC
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Operation
Momentary
Manufacturer Part Number
HW4L-MF2F01QD-W-24V
终端样式
Screw
开关功能
ON - (OFF)
触点形式
SPST
照明颜色
White
产品
标准开关
灯型
LED
触点
1NC
知识产权评级
IP40, IP65
HW4L-MF2F01QD-W-24V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。