HW4P-1FQD-W-6V详情
IDEC HW4P-1FQD-W-6V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 100
Conductor surface
Tinned
Colour outer sheath
Black
Outer diameter approx.
4.8
Nominal voltage U
1000
Manufacturer Part Number
HW4P-1FQD-W-6V
Manufacturer
IDEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
HW4P-1FQD-W-6V拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。