HW4P-2FH2D-A详情
Idec HW4P-2FH2D-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Metal Round
Manufacturer Part Number
HW4P-2FH2D-A
Approvals
CSA, UL
Lens Shape
Dome
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
5.8
系列
HW
子类别
开关配件
Reach合规守则
compliant
开关类型
按钮开关
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Amber
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
HW4P-2FH2D-A拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。