HW4P-2FM4D-Y详情
Idec HW4P-2FM4D-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Metal Round
Manufacturer Part Number
HW4P-2FM4D-Y
Approvals
CSA, UL
Lens Shape
Dome
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
系列
HW
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Yellow
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
HW4P-2FM4D-Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。