HW-CB2C详情
Idec HW-CB2C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
50C
Operating Temp Range
-25C to 50C
Operating Temperature Min Deg. C
-25C
Manufacturer Part Number
HW-CB2C
Manufacturer
IDEC
RoHS
无
Brand
IDEC
For Use With
Idec HW Series Oiltight Switches and Pilot Devices
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Designed for
HW系列
Package
Box
厂商
IDEC
Product Status
活跃
For Use With/Related Products
HW系列
系列
HW
类型
接触块
子类别
开关配件
终端样式
Screw
配件类型
Contact Block Mounting Adapter
开关类型
按钮开关
产品类别
Switch Contact Blocks / Switch Kits
产品
接触块
产品类别
Switch Contact Blocks / Switch Kits
HW-CB2C拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。