IPL1-68-G详情
IDEC IPL1-68-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer Part Number
IPL1-68-G
Lens Shape
Extended
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
*
子类别
开关配件
端子类型
DIN, Screw
产品类别
Panel Mount Indicators / Switch Indicators
镜头颜色
Green
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
IPL1-68-G拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。