KIT-SMART-12-BDC详情
IDEC KIT-SMART-12-BDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
KIT-SMART-12-BDC
Approvals
CE, cULus
Manufacturer
IDEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
系列
入门套件
子类别
Controllers
内存大小
48 kB
产品类别
Controllers
显示类型
None
通信协议
USB
产品类别
Specialty Controllers
KIT-SMART-12-BDC拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。