LA1L-M1C23V-R详情
Idec LA1L-M1C23V-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
LA1L-M1C23V-R
Manufacturer
IDEC
Switch Configuration
N.O./N.C.
Mounting Styles
Panel
Actuator Style
圆形按钮
AC Voltage Rating (Max)
250
Pole Throw Configuration
DPDT
DC Voltage Rating (Max)
30
RoHS
Non-Compliant
类型
瞬时触点
端子类型
PCB
最大额定电流
5(A)
灯型
LED
触点
DPDT
知识产权评级
IP65
LA1L-M1C23V-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。