LA1L-M1C24-R详情
IDEC LA1L-M1C24-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
Country of Origin
IE
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Manufacturer Part Number
LA1L-M1C24-R
Manufacturer
IDEC
行数
1
性别
Female
电路数量
3
镀层
Tin
LA1L-M1C24-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。