LA2L-A1C68-Y详情
IDEC LA2L-A1C68-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.78/1.14
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
19.1/2.6
Inside Diameter Before Shrinking
26.1/7.6
产品长度(mm)
67.3(mm)
0个相似型号
LA2L-A1C68-Y拓展信息
HW4L-AF2F10QD-W-24V
IDEC
ALW2LU-R
Idec
AB6M-BK1-Y
Idec
AYLD2212620N-A-TK962
Idec
HA1B-M2C6-G
IDEC
AL6Q-LK1-S
Idec
LB1L-A1T61Y
Idec
LW6L-A2C22VS
Idec
LW6L-M2C75W
Idec








哦! 它是空的。