LA3B-M1C2V-R详情
Idec LA3B-M1C2V-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Operation
Momentary
Manufacturer Part Number
LA3B-M1C2V-R
Manufacturer
IDEC
Operating Temperature Max Deg. C
55C
Switch Configuration
N.O./N.C.
Operating Temp Range
-25C to 55C
Mounting Styles
Panel
Actuator Style
矩形按钮
Contact Materials
Silver
Operating Temperature Min Deg. C
-25C
AC Voltage Rating (Max)
250
Pole Throw Configuration
DPDT
DC Voltage Rating (Max)
30
类型
瞬时触点
机械寿命
2000000
照明类型
不需要
端子类型
PCB
最大额定电流
5(A)
触点
DPDT
知识产权评级
IP65
LA3B-M1C2V-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。