LA3L-M1C51-G详情
IDEC LA3L-M1C51-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Essentra
Brand
Essentra
RoHS
Details
Operation
Momentary
Manufacturer Part Number
LA3L-M1C51-G
子类别
Hardware
端子类型
Solder
产品类别
Screws & Fasteners
灯型
LED
产品类别
Screws & Fasteners
触点
单刀双掷
知识产权评级
IP65
LA3L-M1C51-G拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。