LA3P-1C08-W-ENGRAVED详情
IDEC LA3P-1C08-W-ENGRAVED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Foot Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
NP0504
Approvals
CE, CSA, UL, UR
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Compressor, Conveyor, Crusher, Fan, Mixer, Pump
极数
4
转速/转速
1,800 RPM
相位
3
LA3P-1C08-W-ENGRAVED拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。