LA4B-M1C2LV-W详情
IDEC LA4B-M1C2LV-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
ZEROHAL POLYOLEFIN
Product Thickness
0.33
Operating Temp Range
-30C to 125C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
3
Inside Diameter Before Shrinking
6.1
类型
TUBING
颜色
Black
收缩率
2:1
0个相似型号
LA4B-M1C2LV-W拓展信息








哦! 它是空的。