LB1A-P1W详情
IDEC LB1A-P1W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
按钮开关
Designed for
LB系列
Mounting Styles
面板安装
Illuminated
Illuminated
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
LB1A-P1W
类型
Lens
颜色
White
终端样式
推入式
产品
Indicators
灯型
LED
知识产权评级
IP65
LB1A-P1W拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。