LB1F-3T24VR详情
IDEC LB1F-3T24VR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
LB1F-3T24VR
Approvals
CE, CSA, UL
Manufacturer
IDEC
Mounting Hole Size
16mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
系列
LB
定位的数量
3-position
颜色
Red
子类别
开关配件
产品类别
Selector Switch Illuminated
镜头颜色
Red
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
2NO, 2NC
LB1F-3T24VR拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。