注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥470.604303
10
¥443.966323
100
¥418.836158
500
¥395.128449
1000
¥372.762684
LB1K-2ST1B-2H详情
IDEC LB1K-2ST1B-2H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyvinyl chloride (PVC)
Rated current In
16
Material housing
Brass
Material of contact surface
Silver
Pollution degree
3
Degree of protection (IP), mounted
IP67
Manufacturer Part Number
LB1K-2ST1B-2H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB1K-2ST1B-2H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。