注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥569.130762
10
¥536.915816
100
¥506.524356
500
¥477.853161
1000
¥450.804868
LB1K-2ST3VC-6H详情
IDEC LB1K-2ST3VC-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Manufacturer Part Number
LB1K-2ST3VC-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB1K-2ST3VC-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。