注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥550.491593
10
¥519.331692
100
¥489.93556
500
¥462.20336
1000
¥436.040906
LB1K-31ST2VB-4H详情
IDEC LB1K-31ST2VB-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
Manufacturer Part Number
LB1K-31ST2VB-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
深度
17
产品类别
钥匙锁开关
产品类别
钥匙锁开关
宽度
50
高度
140
LB1K-31ST2VB-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。