LB1K-3ST3VB-6H详情
IDEC LB1K-3ST3VB-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 125
Rated current In
4
Permitted cable outer temperature during assembling/handling
-30 - 105
Degree of protection (IP)
IP69K
Material of contact surface
Gold
Manufacturer Part Number
LB1K-3ST3VB-6H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB1K-3ST3VB-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。