注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥574.528026
10
¥542.007569
100
¥511.327896
500
¥482.384811
1000
¥455.080009
LB1K-3ST3VE-4H详情
IDEC LB1K-3ST3VE-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Manufacturer Part Number
LB1K-3ST3VE-4H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB1K-3ST3VE-4H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。