LB1L-A1T64Y详情
Idec LB1L-A1T64Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
LB1L-A1T64Y
Manufacturer
IDEC
Contact Materials
Silver
RoHS
Non-Compliant
Dimensions
18 Dia.mm
Lens Shape
Round
Mounting Hole Size
16mm
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Illuminated
Illuminated
Brand
IDEC
Actuator
Flush
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
Risk Rank
2.35
系列
LB
颜色
Yellow
子类别
Switches
Reach合规守则
compliant
终端样式
快速连接
开关功能
ON - OFF, OFF - ON
配件类型
按钮开关
开关类型
按钮开关
触点形式
DPDT
端子类型
Solder
产品类别
Illuminated Pushbuttons
照明颜色
Yellow
触点配置
DPDT
产品
标准开关
灯型
LED
产品类别
按钮开关
知识产权评级
IP65
LB1L-A1T64Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。