LB1S-32LT3详情
IDEC LB1S-32LT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
LB1S-32LT3
Approvals
CE, CSA, UL
Manufacturer
IDEC
Mounting Hole Size
16mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
系列
LB
定位的数量
3
子类别
开关配件
产品类别
选择开关
产品类别
Industrial Panel Mount Indicators / Switch Indicators
触点
3NO, 3NC
LB1S-32LT3拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。