LB2P-1T01G详情
Idec LB2P-1T01G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Square
Manufacturer Part Number
LB2P-1T01G
Approvals
CCC, CE, CSA, TUV, UL
Lens Shape
Square Flush
Manufacturer
IDEC
Mounting Hole Size
16mm
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
LB
颜色
Green
子类别
开关配件
端子类型
Solder
产品类别
Pilot light
镜头颜色
Green
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB2P-1T01G拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。