LB3K-3ST2A-3H详情
IDEC LB3K-3ST2A-3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizes
22
Manufacturer Part Number
LB3K-3ST2A-3H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
类型
Splice
颜色
Blue
子类别
Switches
触点类型
Pin
Reach合规守则
unknown
接头数量
2
绝缘电阻
5000 Megahms at 25 degrees Celcius
介电耐压
1500 VRMS at Sea Level 200 VRMS at 100,000 Ft.
开关类型
钥匙锁定开关
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB3K-3ST2A-3H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。