LB3Z-1T03V详情
IDEC LB3Z-1T03V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB3Z-1T03V
Approvals
UL;CSA;TUV;CE;CCC
Manufacturer
IDEC
Mounting
Fixing Hole
Mounting Hole Size
16mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
LB
子类别
开关配件
电压
12 VDC
产品类别
Buzzer
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB3Z-1T03V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。