LB4P-1T03VR详情
IDEC LB4P-1T03VR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
LB4P-1T03VR
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Mounting Hole Size
16 mm
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
LB4P-1T03VR拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。