注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥452.179341
10
¥426.584287
100
¥402.438008
500
¥379.658491
1000
¥358.168394
LB6K-2SC-1H详情
IDEC LB6K-2SC-1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
挤出聚氯乙烯
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
BIVAR
Brand
Bivar
RoHS
Details
Manufacturer Part Number
LB6K-2SC-1H
Unit Weight
1 oz
包装
Bulk
子类别
LED指示灯
产品类别
LED Mounting Hardware
产品
LED Mounts, Self-Retaining
产品类别
LED Mounting Hardware
LB6K-2SC-1H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。