LB6K-2ST1B-1H详情
IDEC LB6K-2ST1B-1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material contact
Brass
Material of contact surface
Gold
Type of electric connection
焊接连接
Manufacturer Part Number
LB6K-2ST1B-1H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
Part Life Cycle Code
活跃
Ihs Manufacturer
IDEC CORP
子类别
Switches
Reach合规守则
unknown
开关类型
钥匙锁定开关
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6K-2ST1B-1H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。