LB6K-2ST1C-5H详情
IDEC LB6K-2ST1C-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
7.5
Thread type
Metric
Nominal thread size metric/PG
20
Material quality
Brass
Shock resistant
无
Manufacturer Part Number
LB6K-2ST1C-5H
Manufacturer
IDEC
RoHS
Details
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6K-2ST1C-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。