LB6K-2ST3C-5H详情
IDEC LB6K-2ST3C-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Core colour
White
Nominal voltage U0
300
Nominal cross section conductor
35
Halogen free according to IEC 60754-2
无
Outer diameter approx.
10.9
Conductor surface
Other
Material core insulation
Other
Manufacturer Part Number
LB6K-2ST3C-5H
Manufacturer
IDEC
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Details
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6K-2ST3C-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。