LB6K-31ST3VB-6H详情
IDEC LB6K-31ST3VB-6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Rubber - silicone rubber (SIR)
Conductor surface
Tinned
Outer diameter approx.
9.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
25
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Manufacturer Part Number
LB6K-31ST3VB-6H
Manufacturer
IDEC
Unit Weight
1 oz
RoHS
Details
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6K-31ST3VB-6H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。