LB6K-32SH-5H详情
IDEC LB6K-32SH-5H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 2.5
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
0.5 - 1.5
Connectable conductor cross section solid-core
0.5 - 1.5
Manufacturer Part Number
LB6K-32SH-5H
Manufacturer
IDEC
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1 oz
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
LB6K-32SH-5H拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。